Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
No. of Inputs | 2 |
---|---|
Propagation Delay | 1ns |
No. of Pins | 8Pins |
Logic Case Style | UMLP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Dual Supply 2-Bit Voltage Translator/ Isolator For I2C Applications/Reel |Onsemi FXMAR2102UMX-F106 | Newark Electronics |
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 50MHz 8-UMLP (1.2x1.4 | Future Electronics |
Voltage Level Translator 8-Pin UMLP T/R | Avnet America |
BIDIR VOLT TRANSLATOR, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a FXMAR2102UMX-F106?
Additional datasheets, footprints and schematics for FXMAR2102UMX-F106 are listed on our Part Details page. You can also find images and similar parts to FXMAR2102UMX-F106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXMAR2102UMX-F106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXMAR2102UMX-F106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXMAR2102UMX-F106 fall under?
The FXMAR2102UMX-F106 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to FXMAR2102UMX-F106 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXMAR2102UMX-F106 you can contact the distributor directly for product support, shipping queries etc.
Is the FXMAR2102UMX-F106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FXMAR2102UMX-F106 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FXMAR2102UMX-F106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXMAR2102UMX-F106 often in real-time on the comparison pages.
What if I can't find stock of FXMAR2102UMX-F106?
You can fill out our help required form which you can use to request a quote for FXMAR2102UMX-F106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.