Status: | Active |
---|---|
Series: | FXMAR2102 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
4,990
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
4,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
3,995
in stock
|
Buy Now | |
element14
from US$0.59
|
3,995
in stock
|
Buy Now | |
Farnell
from US$0.53
|
3,995
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between Any Two Levels: 1.65V to 5.5V |
No Direction Control Needed |
Internal 10K Pull-Up Resistors |
System GPIO Resources Not Required when OE Tied to VCCA |
I2C-Bus® Isolation |
A/B Port VOL = 175mV (Typical), VIL = 150mV, IOL = 6mA |
Open-Drain Inputs / Outputs |
Works in Push Pull Environment |
Accommodates Standard-Mode and Fast-Mode I2C-Bus Devices |
Supports I2C Clock Stretching & Multi-Master |
Fully Configurable: Inputs and Outputs Track VCC |
Non-Preferential Power-Up; Either VCC Can Power-Up First |
Outputs Switch to 3-State if Either VCC is at GND |
Tolerant Output Enable: 5V |
Packaged in 8-Terminal Leadless MicroPakâ„¢ (1.6mm x 1.6mm) and Ultrathin MLP (1.2mm x 1.4mm) |
ESD Protection Exceeds: |
ESD Protection Exceeds: |
All Pins:4kV HBM ESD (per JESD22-A114) |
B-Port:8kV HBM ESD (per vs. GND & vs. VCCB) |
2kV CDM (per JESD22-C101) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXMAR2102 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3 |
IO Max (mA) | 6 |
Package Type | UQFN-8 |
IC: digital | Transfer Multisort Elektronik |
Volt Lvl Translator, -40 To 85Deg C | Newark Electronics |
VOLT LVL TRANSLATOR, -40 TO 85DEG C | element14 |
IC, Fairchild, FXMAR2102UMX | RS |
Voltage Level Translator 8-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXMAR2102UMX?
Additional datasheets, footprints and schematics for FXMAR2102UMX are listed on our Part Details page. You can also find images and similar parts to FXMAR2102UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXMAR2102UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXMAR2102UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXMAR2102UMX fall under?
The FXMAR2102UMX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXMAR2102UMX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXMAR2102UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FXMAR2102UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXMAR2102UMX have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FXMAR2102UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXMAR2102UMX often in real-time on the comparison pages.
What if I can't find stock of FXMAR2102UMX?
You can fill out our help required form which you can use to request a quote for FXMAR2102UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.