Status: | Active |
---|---|
Series: | FXLP34 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
17,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
23,865
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,100
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,100
in stock
|
Buy Now | |
element14
from US$0.37
|
4,050
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.0V to 3.6V VCC supply operation |
Converts any voltage (1.0V to 3.6V) to (1.0V to 3.6V) |
4.6V tolerant inputs and outputs |
tPD4 ns typ for 3.0V to 3.6V VCC5 ns typ for 2.3V to 2.7V VCC6 ns typ for 1.65V to 1.95V VCC7 ns typ for 1.40V to 1.60V VCC11 ns typ for 1.10V to 1.30V VCC27 ns typ for 1.0V VCC |
Power-Off high impedance inputs and outputs |
Static Drive (IOH/IOL)±2.6 mA @ 3.00V VCC±2.1 mA @ 2.30V VCC±1.5 mA @ 1.65V VCC±1.0 mA @ 1.40V VCC±0.5 mA @ 1.10V VCC±20 µA @ 1.0V VCC |
Uses patented Quiet Seriesâ„¢ noise/EMI reduction circuitry |
Ultra small MicroPakâ„¢ leadless package |
Ultra low dynamic power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXLP34 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 15 |
IO Max (mA) | 2.6 |
Package Type | SC-88A-5 / SC-70-5 |
Translator 1-Bit 5-Pin SC-70 | RS |
Buffer 1-CH Non-Inverting CMOS 5-Pin SC-70 T/R | Avnet Asia |
Ic, Uni-Directional Transl. | Newark Electronics |
IC, UNI-DIRECTIONAL TRANSL. | Farnell |
FXLP34 Series 1 to 3.6 V Single Bit Uni-Directional Translator - SC-70-5 | Future Electronics |
Where can I find additional details, specifications and documents for a FXLP34P5X?
Additional datasheets, footprints and schematics for FXLP34P5X are listed on our Part Details page. You can also find images and similar parts to FXLP34P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLP34P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLP34P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLP34P5X fall under?
The FXLP34P5X is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLP34P5X when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLP34P5X you can contact the distributor directly for product support, shipping queries etc.
Is the FXLP34P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLP34P5X have stock available?
Authorised distributors including Chip One Stop, RS, Avnet Asia, Newark Electronics and Farnell have stock available or on a lead time for FXLP34P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLP34P5X often in real-time on the comparison pages.
What if I can't find stock of FXLP34P5X?
You can fill out our help required form which you can use to request a quote for FXLP34P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.