Status: | Active |
---|---|
Series: | FXLH1T45 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-directional interface between any 2 levels from 1.1V to 3.6V |
Fully configurable: Inputs track VCC level |
Non-preferential power-up sequencing; either VCC may be powered-up first |
Outputs remain in 3-STATE until active VCC level is reached |
Outputs switch to 3-STATE if either VCC is at GND |
Power off protection |
Bushold on data inputs eliminates the need for external pull-up/pull-down resistors |
Control input (T/R) levels are referenced to VCCA voltage |
Packaged in the MicroPak 6 (1.0mm x 1.45mm) |
ESD protections exceeds: – 4kV HBM ESD (per JESD22-A114 & Mil Std 883e 3015.7) – 8kV HBM I/O to GND ESD (per JESD22-A114 & Mil Std 883e 3015.7) – 1kV CDM ESD (per ESD STM 5.3) – 200V MM ESD (per JESD22-A115 & ESD STM5.2) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXLH1T45 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 24 |
Package Type | SIP-6 |
1 Bit Level Translator, Micropak-6, Full Reel | Newark Electronics |
FXLH1T45 Series 3.6V Low Voltage 1-Bit Bidirectional Level Translator-MICROPAK-6 | Future Electronics |
LEVEL TRANSLATOR | Avnet America |
IC, FXL TRANSLATOR, SMD, MICROPAK-6 | Farnell |
Where can I find additional details, specifications and documents for a FXLH1T45L6X?
Additional datasheets, footprints and schematics for FXLH1T45L6X are listed on our Part Details page. You can also find images and similar parts to FXLH1T45L6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLH1T45L6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLH1T45L6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLH1T45L6X fall under?
The FXLH1T45L6X is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLH1T45L6X when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLH1T45L6X you can contact the distributor directly for product support, shipping queries etc.
Is the FXLH1T45L6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLH1T45L6X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FXLH1T45L6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLH1T45L6X often in real-time on the comparison pages.
What if I can't find stock of FXLH1T45L6X?
You can fill out our help required form which you can use to request a quote for FXLH1T45L6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.