Status: | Active |
---|---|
Series: | FXLA102 |
RoHS: | Compliant |
Prices starting from US$0.15
• Bi-Directional Interface between Two Levels: from 1.1V to 3.6V • Fully Configurable: Inputs and Outputs Track VCCA Level • Non-Preferential Power-Up; Either VCCA May Be Powered Up First • Outputs Switch to 3-State if Either VCCA is at GND • Power-Off Protection • Bus-Hold on Data Inputs Eliminates the Need for Pull-Up Resistors; Do Not Use Pull-Up Resistors on A or B Ports • Control Input (/OE) Referenced to VCCA Voltage • Packaged in MicroPak™-8 (1.6mm x 1.6mm) • Direction Control Not Necessary • 100Mbps Throughput when Translating Between 1.8V and 2.5V • ESD Protection Exceeds: |
15kV HBM (B port I/O to GND)(per JESD22-A114 & Mil Std 883e 3015.7) |
8kV HBM (A port I/O to GND)(per JESD22-A114 & Mil Std 883e 3015.7) |
2kV CDM (per ESD STM 5.3) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXLA102 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 4 |
Package Type | UQFN-8 |
Voltage Level Translator, -40 To 85Deg C Rohs Compliant: Yes |Onsemi FXLA102L8X | Newark Electronics |
VOLTAGE LEVEL TRANSLATOR, -40 TO 85DEG C | element14 |
FXLA102 2 Channel 3-ST Auto-Direction Sensing Voltage Translator-MicroPak8 | Future Electronics |
Voltage Level Translator 8-Pin MicroPak T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXLA102L8X?
Additional datasheets, footprints and schematics for FXLA102L8X are listed on our Part Details page. You can also find images and similar parts to FXLA102L8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLA102L8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLA102L8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLA102L8X fall under?
The FXLA102L8X is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLA102L8X when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLA102L8X you can contact the distributor directly for product support, shipping queries etc.
Is the FXLA102L8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLA102L8X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FXLA102L8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLA102L8X often in real-time on the comparison pages.
What if I can't find stock of FXLA102L8X?
You can fill out our help required form which you can use to request a quote for FXLA102L8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.