Status: | Active |
---|---|
Series: | FXLA0104 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
3,289
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,289
in stock
|
Buy Now | |
element14
from US$0.18
|
3,289
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between Two Levels: from 1.1V to 3.6V |
Fully Configurable: Inputs and Outputs Track VCC |
Non-Preferential Power-Up; Either VCC May Be Powered Up First |
Outputs Switch to 3-State if Either VCC is at GND |
Power-Off Protection |
Bus-Hold on Data Inputs Eliminates the Need for Pull-Up Resistors; Do Not Use Pull-Up Resistors on A or B Ports |
Control Input (OE) Referenced to VCCA Voltage |
Available in the 12-Lead, 1.7mm x 2.0mm UMLP Package |
Direction Control Not Necessary |
100Mbps Throughput when Translating Between 1.8V and 2.5V |
ESD Protection Exceeds: |
6kV HBM (per JESD22-A114 & Mil Std 883e3015.7) |
2kV CDM (per ESD STM 5.3) |
Applications |
---|
Mobile Handsets |
Medical Electronics/Devices |
E-book Reader |
Desktop PC |
LED TV |
End Products |
---|
Media Tablets |
Notebook PC |
DVD/Set Top Boxes |
Game Console |
Mobile Comm Infrastructure |
Description | FXLA0104 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 4 |
IO Max (mA) | 4000 |
Package Type | UQFN-12 |
Low Volt Lvl Translator, -40 To 85Deg C | Newark Electronics |
LOW VOLT LVL TRANSLATOR, -40 TO 85DEG C | element14 |
Real Time Clock | Future Electronics |
Voltage Level Translator 12-Pin UMLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXLA0104QFX?
Additional datasheets, footprints and schematics for FXLA0104QFX are listed on our Part Details page. You can also find images and similar parts to FXLA0104QFX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLA0104QFX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLA0104QFX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLA0104QFX fall under?
The FXLA0104QFX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLA0104QFX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLA0104QFX you can contact the distributor directly for product support, shipping queries etc.
Is the FXLA0104QFX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLA0104QFX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FXLA0104QFX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLA0104QFX often in real-time on the comparison pages.
What if I can't find stock of FXLA0104QFX?
You can fill out our help required form which you can use to request a quote for FXLA0104QFX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.