Status: | Active |
---|---|
Series: | FXL4245 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
3,038
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
3,038
in stock
|
Buy Now | |
element14
from US$0.79
|
3,038
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between Two Levels from 1.1V to 3.6V |
Fully Configurable, Inputs Track VCC Level |
Non-Preferential Power-up; Either VCC May Be Powered-up First |
Outputs Remain in 3-State until Active VCC Level is Reached |
Outputs Remain in 3-State until Active VCC Level is Reached |
Outputs Switch to 3-State if Either VCC is at GND |
Power-Off Protection |
Control Inputs (T/R, OE) Levels are Referenced To VCCA Voltage |
Packaged in 24-Pin MLP |
ESD Protection Exceeds |
- 4kV Human Body Model (per JESD22-A114 & Mil Std 883e 3015.7) |
- 8kV Human Body Model I/O to GND (per JESD22-A114 & Mil Std 883e 3015.7) |
- 1kV Charge Device Model (per ESD STM 5.3) |
- 200V Machine Model (per JESD22-A115 & ESD STM5.2) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXL4245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 24 |
Package Type | WQFN-24 |
Low-Volt Lvl Translator, -40 To 85Deg C | Newark Electronics |
LOW-VOLT LVL TRANSLATOR, -40 TO 85DEG C | element14 |
FXL4245 Series 1.1 to 3.6 V 3 State 8-Bit SMT Signal Translator - MLP-24 | Future Electronics |
Voltage Level Translator 24-Pin WQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXL4245MPX?
Additional datasheets, footprints and schematics for FXL4245MPX are listed on our Part Details page. You can also find images and similar parts to FXL4245MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXL4245MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXL4245MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXL4245MPX fall under?
The FXL4245MPX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXL4245MPX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXL4245MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FXL4245MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXL4245MPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FXL4245MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXL4245MPX often in real-time on the comparison pages.
What if I can't find stock of FXL4245MPX?
You can fill out our help required form which you can use to request a quote for FXL4245MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.