Status: | Active |
---|---|
Series: | FXL2SD106 |
RoHS: | Compliant |
Prices starting from US$0.25
Bi-Directional Interface between Two Levels: 1.1V and 3.6V |
Fully Configurable: Inputs and Outputs Track VCC Level |
Non-Preferential Power-up; Either VCC May Be Powered-up First |
Outputs Remain in 3-State until Active VCC Level is Reached |
Outputs Switch to 3-State if Either VCC is at GND |
Power-Off Protection |
Bus HOLD on Data Inputs Eliminates Need for Pullup Resistors (Do NOT Use Resistors on the A or B Ports) |
OE and CLK IN are Referenced to VCCA Voltage |
Packaged in 16-Terminal DQFN (2.5mm x 3.5mm) |
Direction Control Not Needed |
80Mbps Throughput Translating between 1.8V and 2.5V |
ESD Protection Exceeds: |
12kV HBM (B port I/O to GND) (per JESD22-A114 & Mil Std 883e 3015.7) |
8kV HBM (A port I/O to GND) (per JESD22-A114 & Mil Std 883e 3015.7) |
1kV CDM (per ESD STM 5.3) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXL2SD106 |
---|---|
Compliance | Pb-free Halide free |
Channels | 5 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 18 |
Package Type | WQFN-16 |
Low Volt Lvl Translator, -40 To 85Deg C | Newark Electronics |
LOW VOLT LVL TRANSLATOR, -40 TO 85DEG C | element14 |
FXL2SD106 3.6 V Low Voltage Dual Supply 6-Bit SD Interface Voltage Translator | Future Electronics |
Voltage Level Translator 16-Pin DQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXL2SD106BQX?
Additional datasheets, footprints and schematics for FXL2SD106BQX are listed on our Part Details page. You can also find images and similar parts to FXL2SD106BQX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXL2SD106BQX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXL2SD106BQX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXL2SD106BQX fall under?
The FXL2SD106BQX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXL2SD106BQX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXL2SD106BQX you can contact the distributor directly for product support, shipping queries etc.
Is the FXL2SD106BQX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXL2SD106BQX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FXL2SD106BQX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXL2SD106BQX often in real-time on the comparison pages.
What if I can't find stock of FXL2SD106BQX?
You can fill out our help required form which you can use to request a quote for FXL2SD106BQX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.