Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
975
in stock
|
Buy Now | |
Rapid Electronics
from US$5.03
|
500
in stock
|
Buy Now | |
Conrad
from US$11.08
|
211
in stock
|
Buy Now | |
Future Electronics
from US$5.89
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
-
|
Buy Now | |
RS Americas
from US$8.78
|
-
|
Buy Now | |
element14
from US$9.51
|
-
|
Buy Now | |
Farnell
from US$9.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 1/4" x 1" 6.3mm x 25.4mm 8AG |
Holder Terminals | Solder Lug |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
SVHC | No SVHC (27-Jun-2018) |
Behind Panel Depth | 54.4mm |
Bezel Diameter | 19.1mm |
Breakdown Voltage Vbr | 4kV |
Colour | Black |
Current Rating | 13A |
External Length / Height | 65.9mm |
Fuse Size Imperial | 1/4" x 1" |
Fuse Size Metric | 6.3mm x 25.4mm |
Height | 65.9mm |
Material | Nylon glass filled with phenolic sleeve |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 16mm |
Panel Thickness | 5.5mm |
Finger screw cap fuse holder,6.3x25mm | RS |
Fuseholder FX0415-FX0416 Series Protection Catego | Rapid Electronics |
The Renk cap is unscrewed by hand. | Conrad |
16 A 250 V 6.3mm x 25mm Solder Lug Fuse Holder | Future Electronics |
Fuse Holder, Touchproof, 250 V, 250 V, 16 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant: Yes |Bulgin Limited FX0416 | Newark Electronics |
FX0416 Series 13A Manual Cap Panel Mount Fuse Holder For 6.3 x 25mm Fuse, PC2 | Bulgin FX0416 | RS Americas |
FUSE HOLDER, 1"X1/4" | element14 |
Fuse Holder 6.3mm x 25mm fuse Hand Release | Boersig |
Where can I find additional details, specifications and documents for a FX0416?
Additional datasheets, footprints and schematics for FX0416 are listed on our Part Details page. You can also find images and similar parts to FX0416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX0416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX0416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX0416 fall under?
The FX0416 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FX0416 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX0416 you can contact the distributor directly for product support, shipping queries etc.
Is the FX0416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX0416 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Future Electronics and Newark Electronics have stock available or on a lead time for FX0416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX0416 often in real-time on the comparison pages.
What if I can't find stock of FX0416?
You can fill out our help required form which you can use to request a quote for FX0416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.