Status: | Active |
---|---|
Series: | FUSB380C |
RoHS: | Compliant |
Field Programmable for Different Cable Configurations |
Integrated USB−PD 3.0 Protocol Layer and Device Policy Engines |
USB PD 2.0 and 3.0 Support |
5x Programmable for Different Cable Configurations |
SOP’ Signaling Support |
28 V Tolerant CC and VCONN |
Integrated Isolation Between VCONN1 and VCONN2 |
2.4V − 5.5V VCONN Operation |
Small Footprint |
Low Power |
Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Autonomous Ra Weakening to Reduce Power Consumption |
Benefits |
---|
Greater flexibility |
Applications |
---|
USB Cables |
End Products |
---|
Passive Cables |
Description | FUSB380C, Autonomous USB Type-C Cable Marker in CSP |
---|---|
Compliance | Pb-free Halide free |
Power Delivery Communication Support | Yes |
Package Type | WLCSP-12 |
Usb Interfaces Ic Rohs Compliant: Yes |Onsemi FUSB380CUCX | Newark Electronics |
USB INTERFACES IC | element14 |
Autonomous USB Type-C Passive Cable Marker USB2.0/USB3.0 12-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FUSB380CUCX?
Additional datasheets, footprints and schematics for FUSB380CUCX are listed on our Part Details page. You can also find images and similar parts to FUSB380CUCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB380CUCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB380CUCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB380CUCX fall under?
The FUSB380CUCX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB380CUCX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB380CUCX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB380CUCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB380CUCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FUSB380CUCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB380CUCX often in real-time on the comparison pages.
What if I can't find stock of FUSB380CUCX?
You can fill out our help required form which you can use to request a quote for FUSB380CUCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.