Status: | Active |
---|---|
Series: | FUSB307B |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.43
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
Farnell
from US$1.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
USB-PD Interface Specification Rev 1.0 Ver. 1.2 Compatible |
USB Type-C Rev 1.3 Compatible |
USB-PD Rev3.0 Ver. 1.1 Compatible: Fast Role Swap, Sink Transmit, Extended Data Messages (Chunked) |
USB-PD Interface Specification Support: Automatic GoodCRC Packet Response, Automatic Retries of Sending Packet, All SOP* Types Supported |
VBUS Source and Sink Control |
Integrated 3 W Capable VCONN to CCx Switch |
10-bit VBUS ADC |
Programmable GPIOs |
4 Selectable I2C Addresses |
Dead Battery Operation: Powered from VBUS; LDO Output Provides Power to TCPM |
Applications |
---|
Portable & Wireless |
Consumer |
Tablets |
Desktops |
Rechargeable Docks |
Wall Adapters |
End Products |
---|
Automotive |
Smartphones |
Digital Cameras |
Laptops |
Speakers |
Description | FUSB307B |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DRP UFP (Sink) |
Power Delivery Communication Support | Yes |
IC Features | - |
Package Type | WQFN-16 |
FUSB307B Series Iâ–“C Interface USB 3.0 Type-C Port Controller - WQFN-16 | Future Electronics |
USB-C TCPC PORT CONTROL | RS |
Usb Type-C Pd Controller, Wqfn-16 | Newark Electronics |
USB Type-C Port Controller, USB 2.0, USB 3.1, 2.8 V to 5.5 V, 16 Pins, WQFN-EP | Avnet America |
USB TYPE-C PD CONTROLLER, WQFN-16 | element14 |
Where can I find additional details, specifications and documents for a FUSB307BMPX?
Additional datasheets, footprints and schematics for FUSB307BMPX are listed on our Part Details page. You can also find images and similar parts to FUSB307BMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB307BMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB307BMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB307BMPX fall under?
The FUSB307BMPX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB307BMPX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB307BMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB307BMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB307BMPX have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FUSB307BMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB307BMPX often in real-time on the comparison pages.
What if I can't find stock of FUSB307BMPX?
You can fill out our help required form which you can use to request a quote for FUSB307BMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.