Status: | Unknown |
---|---|
Series: | FUSB303BTMX |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
191
in stock
|
Buy Now | |
element14
from US$0.26
|
191
in stock
|
Buy Now | |
Farnell
from US$0.26
|
191
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully Autonomous USB−C™ Port Controller |
Supports Latest Type−C™ Specification Release 1.3 |
Source, Sink, and DRP Port role Configuration with Optional Accessory Support |
Try.SRC and Try.SNK modes for Preferring Source Role or Sink Role Respectively |
Typical Low Power Operation: ICC < 10µA |
Max 28 V DC Tolerance on ID, VBUS_DET, CC1 and CC2 |
Dead Battery Support (Sink Port role when No Power Applied) |
GPIO and I2C Configuration |
4 kV HBM ESD Protection for Connector Pins |
Benefits |
---|
Minimal or no processor interaction needed |
Meets the latest USB-C specification |
Flexible modes depending on end product |
Features to create preferred device modes |
Low power consumption |
Protects against erroneous shorting between leads |
Allows devices with dead batteries to still connect to a supply |
Applications |
---|
USB−C™ Port Controller |
Tablets |
Accessories |
Power Banks |
End Products |
---|
Smartphones |
Laptops |
Industrial |
Compliance | Pb-free Halide free |
---|
USB-C PORT CONTROLLER | RS |
Usb Type-C Port Controller, X2Qfn-12 | Newark Electronics |
USB TYPE-C PORT CONTROLLER, X2QFN-12 | element14 |
USB Type C Interface | Future Electronics |
Autonomous USB Type-C Port Controller USB2.0/USB3.1 12-Pin X2QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FUSB303TMX?
Additional datasheets, footprints and schematics for FUSB303TMX are listed on our Part Details page. You can also find images and similar parts to FUSB303TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB303TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB303TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB303TMX fall under?
The FUSB303TMX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB303TMX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB303TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB303TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB303TMX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FUSB303TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB303TMX often in real-time on the comparison pages.
What if I can't find stock of FUSB303TMX?
You can fill out our help required form which you can use to request a quote for FUSB303TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.