Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Type-C Port Controller |
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | FUSB303TMX |
Product Range | - |
Kit Contents | Eval Board FUSB303TMX |
SVHC | No SVHC (15-Jan-2018) |
Eval Board For Fusb303 |Onsemi FUSB303GEVB | Newark Electronics |
EVAL BOARD, USB TYPE-C PORT CONTROLLER | element14 |
FUSB303 Autonomous USB Type-C Port Controller with I2C and GPIO Control Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a FUSB303GEVB?
Additional datasheets, footprints and schematics for FUSB303GEVB are listed on our Part Details page. You can also find images and similar parts to FUSB303GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB303GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB303GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB303GEVB fall under?
The FUSB303GEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FUSB303GEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB303GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB303GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSB303GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for FUSB303GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB303GEVB often in real-time on the comparison pages.
What if I can't find stock of FUSB303GEVB?
You can fill out our help required form which you can use to request a quote for FUSB303GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.