Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB Type-C Power Delivery (PD) Controller |
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | FUSB302TMPX |
Product Range | - |
Kit Contents | Eval Board FUSB302TMPX |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Usb Type-C Controller W/Pd | Newark Electronics |
EVAL BOARD, USB TYPE-C CONTROLLER W/PD | element14 |
FUSB302T Programmable USB Type-C Controller Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302TGEVB?
Additional datasheets, footprints and schematics for FUSB302TGEVB are listed on our Part Details page. You can also find images and similar parts to FUSB302TGEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302TGEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302TGEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302TGEVB fall under?
The FUSB302TGEVB is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FUSB302TGEVB when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302TGEVB you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302TGEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FUSB302TGEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FUSB302TGEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302TGEVB often in real-time on the comparison pages.
What if I can't find stock of FUSB302TGEVB?
You can fill out our help required form which you can use to request a quote for FUSB302TGEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.