Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0461
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.0461
|
5,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,380
in stock
|
Buy Now | |
element14
from US$0.15
|
5,375
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now |
Small mold type.(SMD5) |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-25 |
Package(JEITA) | SC-74A |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 5.6 |
Zener Voltage VZ (Min.)[V] | 5.31 |
Zener Voltage VZ (Max.)[V] | 5.92 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FTZ5.6E Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Array, 0.2W, 5.6V, Sc-74A | Newark Electronics |
ZENER ARRAY DIODE, DUAL, 5.6V, SC-74A | element14 |
FTZ5.6E Series 5.6 V 1 uA 200 mW Surface Mount Zener Diode - SC-74A | Future Electronics |
Diode Zener Quad Common Anode 5.615V 5% 200mW 5-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FTZ5.6ET148?
Additional datasheets, footprints and schematics for FTZ5.6ET148 are listed on our Part Details page. You can also find images and similar parts to FTZ5.6ET148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTZ5.6ET148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTZ5.6ET148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTZ5.6ET148 fall under?
The FTZ5.6ET148 is listed under Semiconductors - Discretes > Diodes > Zener Array Diodes.
Can I view similar or alternative parts?
You can view similar parts to FTZ5.6ET148 when available in the Zener Array Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTZ5.6ET148 you can contact the distributor directly for product support, shipping queries etc.
Is the FTZ5.6ET148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FTZ5.6ET148 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for FTZ5.6ET148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTZ5.6ET148 often in real-time on the comparison pages.
What if I can't find stock of FTZ5.6ET148?
You can fill out our help required form which you can use to request a quote for FTZ5.6ET148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.