Status: | Unknown |
---|---|
Series: | FTS Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,000
in stock
|
Buy Now | |
Sager
from US$0.53
|
1,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
991
in stock
|
Buy Now | |
element14
from US$1.64
|
198
in stock
|
Buy Now | |
Farnell
from US$0.84
|
198
in stock
|
Buy Now | |
Avnet America
-
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Toby Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | FTS Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Headers & Wire Housings FTS-105-01-F-D | Sager |
Connector, Header, 10Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM | element14 |
1.27mm FTS series SMT pin header, 10P | RS |
Pin Header, Wire-to-Board, 1.27 mm, 2 Rows, 10 Contacts, Through Hole, FTS | Avnet America |
Where can I find additional details, specifications and documents for a FTS-105-01-F-D?
Additional datasheets, footprints and schematics for FTS-105-01-F-D are listed on our Part Details page. You can also find images and similar parts to FTS-105-01-F-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTS-105-01-F-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTS-105-01-F-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTS-105-01-F-D fall under?
The FTS-105-01-F-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to FTS-105-01-F-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTS-105-01-F-D you can contact the distributor directly for product support, shipping queries etc.
Is the FTS-105-01-F-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTS-105-01-F-D have stock available?
Authorised distributors including Chip One Stop, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for FTS-105-01-F-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTS-105-01-F-D often in real-time on the comparison pages.
What if I can't find stock of FTS-105-01-F-D?
You can fill out our help required form which you can use to request a quote for FTS-105-01-F-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.