Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.66
|
499
in stock
|
Buy Now | |
Newark Electronics
from US$10.49
|
612
in stock
|
Buy Now | |
Rapid Electronics
from US$9.91
|
612
in stock
|
Buy Now | |
Chip One Stop
from US$9.23
|
612
in stock
|
Buy Now | |
Avnet America
from US$9.02
|
-
|
Buy Now | |
element14
from US$9.91
|
-
|
Buy Now | |
Farnell
from US$10.56
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | - |
SVHC | Lead (27-Jun-2018) |
Ftr0904=Miniature Toggle |Alcoswitch Te Connectivity FTR0904 | Newark Electronics |
Toggle Switches FTR0904=MINIATURE TOGGLE | Rapid Electronics |
2 pole on-(on) silver cont toggle switch | RS |
F Series Toggle Switch ON (ON) DPDT Locking Lever 125VAC/250VAC Hooking Wire Lead Panel Mount | Avnet America |
SWITCH, DPDT, 6A, 250VAC, ON-(ON) | element14 |
Where can I find additional details, specifications and documents for a FTR0904?
Additional datasheets, footprints and schematics for FTR0904 are listed on our Part Details page. You can also find images and similar parts to FTR0904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTR0904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTR0904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTR0904 fall under?
The FTR0904 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTR0904 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTR0904 you can contact the distributor directly for product support, shipping queries etc.
Is the FTR0904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTR0904 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for FTR0904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTR0904 often in real-time on the comparison pages.
What if I can't find stock of FTR0904?
You can fill out our help required form which you can use to request a quote for FTR0904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.