Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
Compliance Standard | - |
Supported Devices | - |
Module Interface | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
USB Hi-Speed FT4232H Serial/Hub Module | RS |
FT?-MOD?-4232HUB, USB Serial Hub Module, USB 2.0 at 480Mbit/s, 5 V, 36-Pin | FTDI FT-MOD-4232HUB | RS Americas |
Mod, Usb Hs Serial Hub, Jtag/Spi/I2C, Ft4232H | Newark Electronics |
MODULE, USB HS SERIAL HUB, FT4232H | element14 |
Where can I find additional details, specifications and documents for a FT-MOD-4232HUB?
Additional datasheets, footprints and schematics for FT-MOD-4232HUB are listed on our Part Details page. You can also find images and similar parts to FT-MOD-4232HUB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT-MOD-4232HUB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT-MOD-4232HUB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT-MOD-4232HUB fall under?
The FT-MOD-4232HUB is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to FT-MOD-4232HUB when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT-MOD-4232HUB you can contact the distributor directly for product support, shipping queries etc.
Is the FT-MOD-4232HUB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT-MOD-4232HUB have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FT-MOD-4232HUB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT-MOD-4232HUB often in real-time on the comparison pages.
What if I can't find stock of FT-MOD-4232HUB?
You can fill out our help required form which you can use to request a quote for FT-MOD-4232HUB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.