Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.30
|
942
in stock
|
Buy Now | |
element14
from US$8.18
|
5,027
in stock
|
Buy Now | |
Farnell
from US$6.82
|
4,983
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
297
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.86
|
267
in stock
|
Buy Now | |
RS Americas
from US$7.39
|
200
in stock
|
Buy Now |
Bridge Type | USB 3.0 to FIFO |
---|---|
Supply Voltage Min | 3.6V |
Supply Voltage Max | 3V |
Interface Case Style | QFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
INTERFACE BRIDGE, USB3.0 TO FIFO, QFN-56 | element14 |
USB 3 to FIFO Bridge,16-bit,RevB,QFN56 | RS |
Interface Bridge, Usb3.0 To Fifo, Qfn-56 | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
USB3.0 Super-Speed to 16 bits Sync FIFO, QFN-56.Rev B. Tray | FTDI FT600Q-B-T | RS Americas |
Where can I find additional details, specifications and documents for a FT600Q-B-T?
Additional datasheets, footprints and schematics for FT600Q-B-T are listed on our Part Details page. You can also find images and similar parts to FT600Q-B-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT600Q-B-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT600Q-B-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT600Q-B-T fall under?
The FT600Q-B-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT600Q-B-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT600Q-B-T you can contact the distributor directly for product support, shipping queries etc.
Is the FT600Q-B-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT600Q-B-T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for FT600Q-B-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT600Q-B-T often in real-time on the comparison pages.
What if I can't find stock of FT600Q-B-T?
You can fill out our help required form which you can use to request a quote for FT600Q-B-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.