Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to UART MPSSE |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
Interface Case Style | QFN |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Supply Voltage Range | 1.62V to 1.98V 2.97V to 3.63V |
Termination Type | Surface Mount Device |
Voltage Vcc | 1.8V |
Usb-Uart/Mpsse, 2232, Quad, 64Qfn | Newark Electronics |
USB-UART/MPSSE, 2232, QUAD, 64QFN | element14 |
FTDI Chip, FT4232HQ-REEL | RS |
FT4232HQ-REEL, USB Controller, 4-channel, 480Mbit/s, USB 2.0, 64-Pin QFN | FTDI FT4232HQ-REEL | RS Americas |
Where can I find additional details, specifications and documents for a FT4232HQ-REEL?
Additional datasheets, footprints and schematics for FT4232HQ-REEL are listed on our Part Details page. You can also find images and similar parts to FT4232HQ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT4232HQ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT4232HQ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT4232HQ-REEL fall under?
The FT4232HQ-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT4232HQ-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT4232HQ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT4232HQ-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT4232HQ-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FT4232HQ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT4232HQ-REEL often in real-time on the comparison pages.
What if I can't find stock of FT4232HQ-REEL?
You can fill out our help required form which you can use to request a quote for FT4232HQ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.