Status: | Unknown |
---|---|
Series: | FT Series |
RoHS: | Unknown |
Prices starting from US$5.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.34
|
9,273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.67
|
7,822
in stock
|
Buy Now | |
element14
from US$6.30
|
5,117
in stock
|
Buy Now | |
Newark Electronics
from US$7.00
|
4,166
in stock
|
Buy Now | |
Farnell
from US$6.31
|
4,166
in stock
|
Buy Now | |
Micros
from US$6.71
|
28
in stock
|
Buy Now | |
RS Americas
from US$5.61
|
-
|
Buy Now |
Bridge Type | USB to UART MPSSE |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
Interface Case Style | LQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | FT Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.62V to 1.98V 2.97V to 3.63V |
Termination Type | Surface Mount Device |
Voltage Vcc | 1.8V |
Quad High Speed USB to UART IC, LQFP64 | RS |
IC: interface | Transfer Multisort Elektronik |
USB-UART/MPSSE, 4232, QUAD, 64LQFP | element14 |
Usb-Uart/Mpsse, 4232, Quad, 64Lqfp | Newark Electronics |
FT4232HL-REEL, USB Controller, 4-channel, 480Mbit/s, USB 2.0, 64-Pin LQFP | FTDI FT4232HL-REEL | RS Americas |
Where can I find additional details, specifications and documents for a FT4232HL-REEL?
Additional datasheets, footprints and schematics for FT4232HL-REEL are listed on our Part Details page. You can also find images and similar parts to FT4232HL-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT4232HL-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT4232HL-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT4232HL-REEL fall under?
The FT4232HL-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT4232HL-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT4232HL-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT4232HL-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT4232HL-REEL have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for FT4232HL-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT4232HL-REEL often in real-time on the comparison pages.
What if I can't find stock of FT4232HL-REEL?
You can fill out our help required form which you can use to request a quote for FT4232HL-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.