Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to UART MPSSE |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
Interface Case Style | VQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Interface Bridge, Usb-Uart/Mpsse, Qfn-64 | Newark Electronics |
INTERFACE BRIDGE, USB-UART/MPSSE, QFN-64 | element14 |
USB Hi-Speed to Quad Channel Serial UART/JTAG/SPI/I2C IC, QFN-56 | FTDI FT4232H-56Q-REEL | RS Americas |
Where can I find additional details, specifications and documents for a FT4232H-56Q-REEL?
Additional datasheets, footprints and schematics for FT4232H-56Q-REEL are listed on our Part Details page. You can also find images and similar parts to FT4232H-56Q-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT4232H-56Q-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT4232H-56Q-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT4232H-56Q-REEL fall under?
The FT4232H-56Q-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT4232H-56Q-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT4232H-56Q-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT4232H-56Q-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT4232H-56Q-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for FT4232H-56Q-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT4232H-56Q-REEL often in real-time on the comparison pages.
What if I can't find stock of FT4232H-56Q-REEL?
You can fill out our help required form which you can use to request a quote for FT4232H-56Q-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.