Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to I2C / UART |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | WQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Interface Bridge, Usb To I2C/Uart, Wqfn | Newark Electronics |
INTERFACE BRIDGE, USB TO I2C/UART, WQFN | element14 |
USB HID to UART/I2C Bridge WQFN-28 Tray | RS |
HID-class USB to UART/I2C Bridge IC, Tray | FTDI FT260Q-T | RS Americas |
Where can I find additional details, specifications and documents for a FT260Q-T?
Additional datasheets, footprints and schematics for FT260Q-T are listed on our Part Details page. You can also find images and similar parts to FT260Q-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT260Q-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT260Q-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT260Q-T fall under?
The FT260Q-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT260Q-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT260Q-T you can contact the distributor directly for product support, shipping queries etc.
Is the FT260Q-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT260Q-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for FT260Q-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT260Q-T often in real-time on the comparison pages.
What if I can't find stock of FT260Q-T?
You can fill out our help required form which you can use to request a quote for FT260Q-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.