FT232RQ-REEL Semiconductors - ICs by FTDI Chip

IC USB TO UART SMD QFN-32 232

Status: Unknown
Series: FT232
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.42

Distributor Stock
Logo for RS
RS
from US$4.64
33,166
in stock
Buy Now
Logo for element14
element14
from US$3.42
53,905
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.53
51,770
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.56
13,755
in stock
Buy Now

Specifications

Bridge Type USB to UART
Supply Voltage Min 1.8V
Supply Voltage Max 5.25V
Interface Case Style QFN
No. of Pins 32Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range FT232
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)
Supply Voltage Range 1.8V to 5.25V 3.3V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

IC, USB TO UART, SMD, QFN-32, 232 | element14
USB to serial UART interface | RS
Usb Uart Interface, 32-Qfn | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FT232RQ-REEL?

Additional datasheets, footprints and schematics for FT232RQ-REEL are listed on our Part Details page. You can also find images and similar parts to FT232RQ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FT232RQ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT232RQ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FT232RQ-REEL fall under?

The FT232RQ-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to FT232RQ-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FT232RQ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the FT232RQ-REEL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FT232RQ-REEL have stock available?

Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FT232RQ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FT232RQ-REEL often in real-time on the comparison pages.

What if I can't find stock of FT232RQ-REEL?

You can fill out our help required form which you can use to request a quote for FT232RQ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay