Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
Compliance Standard | - |
Supported Devices | FT2232H |
Module Interface | USB |
Supply Voltage Min | - |
Supply Voltage Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Convert From | USB |
Convert To | UART/MPSSE IC |
Development Tool Type | Hardware / Software - Module |
IC Adapter Type | 2 Port Mini Module |
Kit Features | USB 2.0 Hi-Speed Compatible Reduced Development Time Rapid Integration into Existing Systems |
Type | Evaluation Module |
USB Hi-Speed FT2232H Evaluation Module | RS |
Mini Module, Usb - Serial Comm Interface | Newark Electronics |
MINI MODULE, USB - SERIAL COMM INTERFACE | element14 |
Where can I find additional details, specifications and documents for a FT2232H MINI MODULE?
Additional datasheets, footprints and schematics for FT2232H MINI MODULE are listed on our Part Details page. You can also find images and similar parts to FT2232H MINI MODULE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT2232H MINI MODULE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT2232H MINI MODULE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT2232H MINI MODULE fall under?
The FT2232H MINI MODULE is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to FT2232H MINI MODULE when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT2232H MINI MODULE you can contact the distributor directly for product support, shipping queries etc.
Is the FT2232H MINI MODULE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT2232H MINI MODULE have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FT2232H MINI MODULE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT2232H MINI MODULE often in real-time on the comparison pages.
What if I can't find stock of FT2232H MINI MODULE?
You can fill out our help required form which you can use to request a quote for FT2232H MINI MODULE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.