Status: | Unknown |
---|---|
Series: | FT232 |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.92
|
4,876
in stock
|
Buy Now | |
element14
from US$4.96
|
98,070
in stock
|
Buy Now | |
Farnell
from US$4.22
|
98,070
in stock
|
Buy Now | |
RS Americas
from US$4.69
|
12,231
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.42
|
2,163
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
1,563
in stock
|
Buy Now |
Bridge Type | USB to UART FIFO |
---|---|
Supply Voltage Min | 1.62V |
Supply Voltage Max | 3.63V |
Interface Case Style | LQFP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | FT232 |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.62V to 1.98V 2.97V to 3.63V |
USB-UART/FIFO, 2232, DUAL, 64LQFP | element14 |
USB Controller, 4-channel, 480Mbit/s, USB 2.0, 64-Pin LQFP | FTDI FT2232HL-REEL | RS Americas |
Dual High Speed USB UART/FIFO IC, LQFP64 | RS |
IC: interface | Transfer Multisort Elektronik |
Usb-Uart/Fifo, Dual, 64-Lqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a FT2232HL-REEL?
Additional datasheets, footprints and schematics for FT2232HL-REEL are listed on our Part Details page. You can also find images and similar parts to FT2232HL-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT2232HL-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT2232HL-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT2232HL-REEL fall under?
The FT2232HL-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT2232HL-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT2232HL-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT2232HL-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT2232HL-REEL have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Transfer Multisort Elektronik have stock available or on a lead time for FT2232HL-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT2232HL-REEL often in real-time on the comparison pages.
What if I can't find stock of FT2232HL-REEL?
You can fill out our help required form which you can use to request a quote for FT2232HL-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.