Status: | Unknown |
---|---|
Series: | USB to UART Interface |
RoHS: | Unknown |
Prices starting from US$3.89
Bridge Type | USB to UART FIFO |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Interface Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | USB to UART Interface |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Supply Voltage Range | 3V to 5.25V 4.35V to 5.25V |
Termination Type | Surface Mount Device |
USB-UART/FIFO, SMD, 2232, LQFP48 | element14 |
Usb-Uart/Fifo, Smd, 2232, Lqfp48 | Newark Electronics |
Dual ch configurable FT232 FT245,FT2232D | RS |
USB Full Speed to Dual Channel Serial UART/FIFO/JTAG/SPI/I2C IC | FTDI FT2232D-REEL | RS Americas |
Where can I find additional details, specifications and documents for a FT2232D-REEL?
Additional datasheets, footprints and schematics for FT2232D-REEL are listed on our Part Details page. You can also find images and similar parts to FT2232D-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT2232D-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT2232D-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT2232D-REEL fall under?
The FT2232D-REEL is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FT2232D-REEL when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT2232D-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the FT2232D-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FT2232D-REEL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for FT2232D-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT2232D-REEL often in real-time on the comparison pages.
What if I can't find stock of FT2232D-REEL?
You can fill out our help required form which you can use to request a quote for FT2232D-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.