FT1A-M12RA-W Panel Displays & Instrumentation by IDEC Corporation

TOUCHSCREEN, GRAPHICAL, 3.7", STN LCD, GREY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$490.78

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$490.78
-
Buy Now
Logo for Sager
Sager
from US$568.94
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Meter Display Type LCD Monochrome
Display Size 87.59mm x 35.49mm
Display Resolution 240 x 100 Pixels
Screen Size 3.7"
Supply Voltage Min 20.4VDC
Supply Voltage Max 28.8VDC
RoHS Compliant Yes

Alternative Descriptions

PLC Controllers 3.7 PLC+HMI Mono Light Bezel | Sager
Touchscreen, Graphical, 3.7", Stn Lcd, Grey | Newark Electronics
Touch Screen | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FT1A-M12RA-W?

Additional datasheets, footprints and schematics for FT1A-M12RA-W are listed on our Part Details page. You can also find images and similar parts to FT1A-M12RA-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FT1A-M12RA-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT1A-M12RA-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FT1A-M12RA-W fall under?

The FT1A-M12RA-W is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.

Can I view similar or alternative parts?

You can view similar parts to FT1A-M12RA-W when available in the Touch Screens range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FT1A-M12RA-W you can contact the distributor directly for product support, shipping queries etc.

Is the FT1A-M12RA-W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FT1A-M12RA-W have stock available?

Authorised distributors including element14, Sager, Newark Electronics and Relay Specialties have stock available or on a lead time for FT1A-M12RA-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FT1A-M12RA-W often in real-time on the comparison pages.

What if I can't find stock of FT1A-M12RA-W?

You can fill out our help required form which you can use to request a quote for FT1A-M12RA-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay