Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 88.92mm x 37.05mm |
Display Resolution | 240 x 100 Pixels |
Screen Size | 3.8" |
Supply Voltage Min | 20.4VDC |
Supply Voltage Max | 28.8VDC |
RoHS Compliant | Yes |
HMI+PLC, 3.8" TFT 65K Color, 8/4 I/O, 10A Relay, Silver, FT1A Series SmartAXIS | IDEC Corporation FT1A-C12RA-S | RS Americas |
Touchscreen, Graphical, 3.8", Tft Lcd, Silver | Newark Electronics |
PLC Controllers 3.8 PLC+HMI Color Silvr Bezel | Sager |
Touch Screen | Relay Specialties |
Where can I find additional details, specifications and documents for a FT1A-C12RA-S?
Additional datasheets, footprints and schematics for FT1A-C12RA-S are listed on our Part Details page. You can also find images and similar parts to FT1A-C12RA-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FT1A-C12RA-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FT1A-C12RA-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FT1A-C12RA-S fall under?
The FT1A-C12RA-S is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to FT1A-C12RA-S when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FT1A-C12RA-S you can contact the distributor directly for product support, shipping queries etc.
Is the FT1A-C12RA-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FT1A-C12RA-S have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Relay Specialties have stock available or on a lead time for FT1A-C12RA-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FT1A-C12RA-S often in real-time on the comparison pages.
What if I can't find stock of FT1A-C12RA-S?
You can fill out our help required form which you can use to request a quote for FT1A-C12RA-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.