Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
Trench Schottky Technology |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Description | FSV15120V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 120 |
VF Max (V) | 0.79 |
IRM Max (µA) | 35 |
IO(rec) Max (A) | 15 |
IFSM Max (A) | 250 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-277-3 |
SCHOTTKY RECT, SINGLE, 120V, 15A, TO-277 | element14 |
Schottky Rect, Single, 120V, 15A, To-277 | Newark Electronics |
Diode Schottky 120V 15A 3-Pin TO-277 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSV15120V?
Additional datasheets, footprints and schematics for FSV15120V are listed on our Part Details page. You can also find images and similar parts to FSV15120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV15120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV15120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV15120V fall under?
The FSV15120V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV15120V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV15120V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV15120V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV15120V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for FSV15120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV15120V often in real-time on the comparison pages.
What if I can't find stock of FSV15120V?
You can fill out our help required form which you can use to request a quote for FSV15120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.