Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
Trench Schottky Technology |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Description | FSV12100V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.67 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 12 |
IFSM Max (A) | 220 |
trr Max (ns) | 27.33 |
Cj Max (pF) | 1124 |
Package Type | TO-277-3 |
ON Semiconductor, FSV12100V | RS |
Schottky Rectifier, 100V, 12A, To-277 | Newark Electronics |
Diode Schottky 100V 12A Automotive 3-Pin TO-277 T/R | Future Electronics |
12 AMP 100V SCHOTTKY RECTIFIER IN TO-277 PACKAGE | Avnet America |
SCHOTTKY RECT, AEC-Q101, 100V, TO-277 | element14 |
SCHOTTKY RECTIFIER, 100V, 12A, TO-277 | Farnell |
Where can I find additional details, specifications and documents for a FSV12100V?
Additional datasheets, footprints and schematics for FSV12100V are listed on our Part Details page. You can also find images and similar parts to FSV12100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV12100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV12100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV12100V fall under?
The FSV12100V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV12100V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV12100V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV12100V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV12100V have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FSV12100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV12100V often in real-time on the comparison pages.
What if I can't find stock of FSV12100V?
You can fill out our help required form which you can use to request a quote for FSV12100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.