Status: | Active |
---|---|
Series: | FSUSB73 |
RoHS: | Compliant |
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FSUSB73 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 3 |
Configuration | DP3T |
Icc Max (µA) | 1 |
ron Max (Ω) | 9 |
VCC Min (V) | 2.5 |
VCC Max (V) | 4.4 |
Package Type | UQFN-16 |
HIGH SPEED USB 3:1 MULTIPLEXER/SWITCH | element14 |
HIGH SPEED USB 3: 1 MULTIPLEXER/SWITCH | Farnell |
High Speed Usb 3:1 Multiplexer/Switch Rohs Compliant: Yes |Onsemi FSUSB73UMX | Newark Electronics |
Where can I find additional details, specifications and documents for a FSUSB73UMX?
Additional datasheets, footprints and schematics for FSUSB73UMX are listed on our Part Details page. You can also find images and similar parts to FSUSB73UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB73UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB73UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB73UMX fall under?
The FSUSB73UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB73UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB73UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB73UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB73UMX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FSUSB73UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB73UMX often in real-time on the comparison pages.
What if I can't find stock of FSUSB73UMX?
You can fill out our help required form which you can use to request a quote for FSUSB73UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.