Status: | Active |
---|---|
Series: | FSUSB42 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low On Capacitance: 3.7pF Typical |
Low On Resistance: 3.9Ω Typical |
Low Power Consumption: 1µA Maximum |
15µA Maximum ICCT over and Expanded Control Voltage Range (VIN= 1.8V, VCC= 4.3V) |
Wide -3dB Bandwitch: > 720MHz |
Packaged in: |
10-Lead UMLP (1.4 x 1.8mm) |
10-Lead MSOP |
8kV ESD Rating, >16kV Power/GND ESD Rating |
Over-Voltage Tolerance (OVT) on all USB Ports Up to 5.25V without External Components |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB42 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 6.5 |
VCC Min (V) | 2.4 |
VCC Max (V) | 4.4 |
Package Type | UQFN-10 |
IC, Fairchild, FSUSB42UMX | RS |
Low Power, Two-Port, Hi-Speed Usb2.0 (480Mbps) Switch/Reel Rohs Compliant: Yes |Onsemi FSUSB42UMX | Newark Electronics |
FSUSB42 Series DPDT 4.3 V 480 Mbps SMT Hi Speed USB 2.0 Switch - UMLP-10 | Future Electronics |
Power Switch 0.1A 10-Pin UMLP EP T/R | Avnet America |
Low Power, Two-Port, Hi-Speed USB2.0 (480Mbps) Switch/ REEL 25R7574 | element14 |
onsemi Two-Port USB2.0 Analogue Switch 4.4V DPDT UQFN | Distrelec |
SWITCH, USB 2 2-PORT, SMD, UMLP-10 | Farnell |
Where can I find additional details, specifications and documents for a FSUSB42UMX?
Additional datasheets, footprints and schematics for FSUSB42UMX are listed on our Part Details page. You can also find images and similar parts to FSUSB42UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB42UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB42UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB42UMX fall under?
The FSUSB42UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB42UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB42UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB42UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB42UMX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FSUSB42UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB42UMX often in real-time on the comparison pages.
What if I can't find stock of FSUSB42UMX?
You can fill out our help required form which you can use to request a quote for FSUSB42UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.