Status: | Active |
---|---|
Series: | FSUSB42 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
7,655
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
82,690
in stock
|
Buy Now | |
element14
from US$0.51
|
81,755
in stock
|
Buy Now | |
Farnell
from US$0.51
|
81,755
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
15,814
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
8,000
in stock
|
Buy Now | |
Micros
from US$0.37
|
940
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low On Capacitance: 3.7pF Typical |
Low On Resistance: 3.9Ω Typical |
Low Power Consumption: 1µA Maximum |
15µA Maximum ICCT over and Expanded Control Voltage Range (VIN= 1.8V, VCC= 4.3V) |
Wide -3dB Bandwitch: > 720MHz |
Packaged in: |
10-Lead UMLP (1.4 x 1.8mm) |
10-Lead MSOP |
8kV ESD Rating, >16kV Power/GND ESD Rating |
Over-Voltage Tolerance (OVT) on all USB Ports Up to 5.25V without External Components |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSUSB42 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 6.5 |
VCC Min (V) | 2.4 |
VCC Max (V) | 4.4 |
Package Type | MSOP-10 |
Dpdt Usb Switch, 480Mbps, -45 To 85Deg C | Newark Electronics |
DPDT USB SWITCH, 480MBPS, -45 TO 85DEG C | element14 |
onsemi Two-Port USB2.0 Analogue Switch 4.4V DPDT MSOP | Distrelec |
FSUSB42 Series DPDT 4.3 V 480 Mbps SMT Hi Speed USB 2.0 Switch - MSOP-10 | Future Electronics |
Power Switch 0.1A 10 pin MSOP | RS |
Analog Switch Single DPDT | Micros |
Analog Switch, Analog Multiplexer, 2-Channels, DPDT, 2:1, 2.4 V to 4.4 V, 10 Pins, MSOP | Avnet Silica |
Where can I find additional details, specifications and documents for a FSUSB42MUX?
Additional datasheets, footprints and schematics for FSUSB42MUX are listed on our Part Details page. You can also find images and similar parts to FSUSB42MUX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB42MUX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB42MUX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB42MUX fall under?
The FSUSB42MUX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSUSB42MUX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB42MUX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB42MUX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSUSB42MUX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Future Electronics have stock available or on a lead time for FSUSB42MUX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB42MUX often in real-time on the comparison pages.
What if I can't find stock of FSUSB42MUX?
You can fill out our help required form which you can use to request a quote for FSUSB42MUX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.