Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
USB IC Type | USB Type-C Port Protection |
---|---|
USB Standard | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | WLCSP |
No. of Pins | 9Pins |
Data Rate | - |
No. of Ports | 2 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TYPE C USB PROTECT SWITCH | RS |
USB TYPE-C PORT PROTECTION SW, WLCSP-9 | element14 |
Type C Usb Protect Switch/Reel |Onsemi FSUSB242UCX | Newark Electronics |
USB Type-C Port Protection Switch, 2.7 V to 5.5 V, 9 Pins, WLCSP | Avnet America |
Where can I find additional details, specifications and documents for a FSUSB242UCX?
Additional datasheets, footprints and schematics for FSUSB242UCX are listed on our Part Details page. You can also find images and similar parts to FSUSB242UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSUSB242UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSUSB242UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSUSB242UCX fall under?
The FSUSB242UCX is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to FSUSB242UCX when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSUSB242UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSUSB242UCX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSUSB242UCX have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FSUSB242UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSUSB242UCX often in real-time on the comparison pages.
What if I can't find stock of FSUSB242UCX?
You can fill out our help required form which you can use to request a quote for FSUSB242UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.