Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | TO-220F |
No. of Pins | 5Pins |
Power Rating | 210W |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Base Number | 1565 |
Frequency | 20kHz |
Input Voltage Max | 20V |
No. of Outputs | 1Outputs |
On Resistance Rds(on) | 0.7ohm |
Operating Temperature Range | -25°C to +85°C |
Output Current | 6.6A |
Output Current Max | 12A |
Output Voltage | 650V |
Power Supply Type | SMPS |
Primary Input Voltage | 18V |
Supply Voltage Max | 20V |
Termination Type | Through Hole |
IC, POWER SWITCH, TO-220F-5, 1565 | element14 |
Quasi Resonant Converter- Qrc Power Switch, To-220-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a FSCQ1565RTYDTU?
Additional datasheets, footprints and schematics for FSCQ1565RTYDTU are listed on our Part Details page. You can also find images and similar parts to FSCQ1565RTYDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSCQ1565RTYDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSCQ1565RTYDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSCQ1565RTYDTU fall under?
The FSCQ1565RTYDTU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSCQ1565RTYDTU when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSCQ1565RTYDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FSCQ1565RTYDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSCQ1565RTYDTU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FSCQ1565RTYDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSCQ1565RTYDTU often in real-time on the comparison pages.
What if I can't find stock of FSCQ1565RTYDTU?
You can fill out our help required form which you can use to request a quote for FSCQ1565RTYDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.