Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | TO-220 |
No. of Pins | 5Pins |
Power Rating | 140W |
Topology | Flyback |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Quasi Resonant Converter- Qrc Power Switch, To-220-5 | Newark Electronics |
AC/DC CONV, FLYBACK, -25 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a FSCQ1265RTYDTU.?
Additional datasheets, footprints and schematics for FSCQ1265RTYDTU. are listed on our Part Details page. You can also find images and similar parts to FSCQ1265RTYDTU. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSCQ1265RTYDTU. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSCQ1265RTYDTU. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSCQ1265RTYDTU. fall under?
The FSCQ1265RTYDTU. is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to FSCQ1265RTYDTU. when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSCQ1265RTYDTU. you can contact the distributor directly for product support, shipping queries etc.
Is the FSCQ1265RTYDTU. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FSCQ1265RTYDTU. have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FSCQ1265RTYDTU..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSCQ1265RTYDTU. often in real-time on the comparison pages.
What if I can't find stock of FSCQ1265RTYDTU.?
You can fill out our help required form which you can use to request a quote for FSCQ1265RTYDTU. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.