Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
UL Certified No. E209204 (UL1557) |
Optimized for over 10 kHz Switching Frequency |
500 V FRFET MOSFET 3-Phase Inverter with Gate Drivers and Protection |
Built-In Bootstrap Diodes Simplify PCB Layout |
Separate Open-Source Pins from Low-Side MOSFETs for Three-Phase Current-Sensing |
Active-HIGH Interface, Works with 3.3 / 5 V Logic, Schmitt-trigger Input |
Optimized for Low Electromagnetic Interference |
HVIC Temperature-Sensing Built-In for Temperature Monitoring |
HVIC for Gate Driving and Under-Voltage Protection |
Isolation Rating: 1500 Vrms / min. |
Benefits |
---|
Wide coverage from 10W to 200W in 1 footprint |
FET module. Superior ruggedness than IGBT solution |
Various lead options: DIP/Double DIP/Surface mount |
Applications |
---|
Motion Control - Home Appliance/Industrial Motor |
End Products |
---|
3-phase inverter |
Description | FSB50250BS |
---|---|
Compliance | Pb-free |
Family | SPM5 |
Type | 3-Phase Inverter MOSFET |
Substrate | Full Pack |
Input Logic | Active High |
Rated Voltage Min (V) | 500 |
IO @ 25 °C Min (A) | 2.2 |
RDS(on) (Ω) | 5.5 |
Emitter Configuration | 3 Source Pins |
Shutdown Pin | No |
Mounting Type | SMD |
Package Type | SMD-023 |
Intelligent Power Module, 500V, 2A Rohs Compliant: Yes |Onsemi FSB50250BS | Newark Electronics |
INTELLIGENT POWER MODULE, 500V, 2A | element14 |
FSB50250BS Motor Driver ICs | RS |
IPM Module Bootstrap Diode/MOSFET 13.5V to 16.5V 1.9A 1500Vrms 23-Pin SPM5Q T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSB50250BS?
Additional datasheets, footprints and schematics for FSB50250BS are listed on our Part Details page. You can also find images and similar parts to FSB50250BS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSB50250BS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSB50250BS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSB50250BS fall under?
The FSB50250BS is listed under Discrete & Power Modules > Power Modules > Intelligent Power Modules (IPMs).
Can I view similar or alternative parts?
You can view similar parts to FSB50250BS when available in the Intelligent Power Modules (IPMs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSB50250BS you can contact the distributor directly for product support, shipping queries etc.
Is the FSB50250BS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSB50250BS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FSB50250BS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSB50250BS often in real-time on the comparison pages.
What if I can't find stock of FSB50250BS?
You can fill out our help required form which you can use to request a quote for FSB50250BS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.