Status: | Active |
---|---|
Series: | FSA644 |
RoHS: | Compliant |
Prices starting from US$0.48
Switch Type: SPDT (10x) |
Signal Types: MIPI, D-PHY |
VCC: 1.65 to 4.5 V |
Input Signals: 0 to VCC |
RON: 6 Ω Typical HS MIPI |
8 Ω Typical LP MIPI |
∆RON: 0.6 Ω Typical HS & LP MIPI |
RON_FLAT: 0.3 Ω Typical |
ICCZ: 0.5 µA Maximum |
ICC: 32 µA Maximum |
OIRR: -40 dB Typical |
XTALK: -25 dB Typical |
Bandwidth: 750 MHz Minimum |
Channel-to-Channel Skew: 6 ps Typical |
Operating Temperature: -40 to +85°C |
CON: 2.7 pF |
Package: 36-Ball WLCSP |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA644 |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 10 |
Configuration | SPDT |
Icc Max (µA) | 32 |
ron Max (Ω) | 12 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | WLCSP-36 |
Analog Switch Decimal SPDT 36-Pin WLCSP T/R | Avnet Asia |
Mipi D-Phy Switch Rohs Compliant: Yes |Onsemi FSA644UCX | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA644UCX?
Additional datasheets, footprints and schematics for FSA644UCX are listed on our Part Details page. You can also find images and similar parts to FSA644UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA644UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA644UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA644UCX fall under?
The FSA644UCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA644UCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA644UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA644UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA644UCX have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for FSA644UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA644UCX often in real-time on the comparison pages.
What if I can't find stock of FSA644UCX?
You can fill out our help required form which you can use to request a quote for FSA644UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.