Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Very High forward Surge Capability: IFSM = 230 A |
Low Leakage Current: 0.37 μA at TA = 25°C |
Very Low Profile: Typical Height of 1.1 mm |
Glass Passivated Junction |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Green Molding Compound as per IEC61249 Standard |
HBM (JEDEC A114) > 8 KV; CDM (JEDEC C101C) > 2KV |
Description | FS8J |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 8 |
trr Max (ns) | 3370 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 230 |
IR Max (mA) | 0.005 |
Package Type | TO-277-3 |
RECTIFIER, SINGLE, 8A, 600V, TO-277 | element14 |
Rectifier, Single, 8A, 600V, To-277 | Newark Electronics |
600V, 8A, TO277-3. | Future Electronics |
8A 600V GPP | Avnet America |
Where can I find additional details, specifications and documents for a FS8J?
Additional datasheets, footprints and schematics for FS8J are listed on our Part Details page. You can also find images and similar parts to FS8J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS8J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS8J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS8J fall under?
The FS8J is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FS8J when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS8J you can contact the distributor directly for product support, shipping queries etc.
Is the FS8J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FS8J have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for FS8J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS8J often in real-time on the comparison pages.
What if I can't find stock of FS8J?
You can fill out our help required form which you can use to request a quote for FS8J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.