Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Very High forward Surge Capability: IFSM = 230 A |
Low Leakage Current: 0.37 μA at TA = 25°C |
Very Low Profile: Typical Height of 1.1 mm |
Glass Passivated Junction |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Green Molding Compound as per IEC61249 Standard |
HBM (JEDEC A114) > 8 KV; CDM (JEDEC C101C) > 2KV |
Description | FS8G |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 8 |
trr Max (ns) | 3370 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 230 |
IR Max (mA) | 0.005 |
Package Type | TO-277-3 |
Rectifier, Single, 8A, 400V, To-277 | Newark Electronics |
RECTIFIER, SINGLE, 8A, 400V, TO-277 | element14 |
8A 400V GPP | Avnet America |
Where can I find additional details, specifications and documents for a FS8G?
Additional datasheets, footprints and schematics for FS8G are listed on our Part Details page. You can also find images and similar parts to FS8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS8G fall under?
The FS8G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FS8G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS8G you can contact the distributor directly for product support, shipping queries etc.
Is the FS8G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FS8G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for FS8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS8G often in real-time on the comparison pages.
What if I can't find stock of FS8G?
You can fill out our help required form which you can use to request a quote for FS8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.