Status: | Unknown |
---|---|
Series: | S32V234 Series |
RoHS: | Unknown |
Product Range | S32V234 Series |
---|---|
MPU Core Size | 64bit |
Program Memory Size | 96KB |
No. of Pins | 621Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.95V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN I2C SPI UART |
MPU Family | S32V234 |
MPU Series | FS32V234 |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
S32V234 Quad-Core Arm, 1 Ghz, Iso 26262 - S32V Mpus For Front/Surround View Camera, Computer Vision Rohs Compliant: Yes |Nxp FS32V234CMN1VUB | Newark Electronics |
MPU, AEC-Q100, 1GHZ, FCBGA-621 | element14 |
Where can I find additional details, specifications and documents for a FS32V234CMN1VUB?
Additional datasheets, footprints and schematics for FS32V234CMN1VUB are listed on our Part Details page. You can also find images and similar parts to FS32V234CMN1VUB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS32V234CMN1VUB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS32V234CMN1VUB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS32V234CMN1VUB fall under?
The FS32V234CMN1VUB is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to FS32V234CMN1VUB when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS32V234CMN1VUB you can contact the distributor directly for product support, shipping queries etc.
Is the FS32V234CMN1VUB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS32V234CMN1VUB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FS32V234CMN1VUB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS32V234CMN1VUB often in real-time on the comparison pages.
What if I can't find stock of FS32V234CMN1VUB?
You can fill out our help required form which you can use to request a quote for FS32V234CMN1VUB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.