Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Tones | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Current Max | - |
Sound Level SPL | - |
Sound Level Distance | - |
Resonant Frequency | 80Hz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 1500pF |
External Depth | 13mm |
External Width | 25mm |
Frequency | 80Hz |
Lead Spacing | 5.08mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Sensitivity | 70mV |
SENSOR, PIEZO FILM | element14 |
Ultrasonic Sensors | Newark Electronics |
Where can I find additional details, specifications and documents for a FS-2513P?
Additional datasheets, footprints and schematics for FS-2513P are listed on our Part Details page. You can also find images and similar parts to FS-2513P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS-2513P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS-2513P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS-2513P fall under?
The FS-2513P is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to FS-2513P when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS-2513P you can contact the distributor directly for product support, shipping queries etc.
Is the FS-2513P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS-2513P have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for FS-2513P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS-2513P often in real-time on the comparison pages.
What if I can't find stock of FS-2513P?
You can fill out our help required form which you can use to request a quote for FS-2513P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.