Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | Panel |
---|---|
Load Current | 200A |
Switching Mode | Zero Crossing |
Timer Functions | Flasher |
Control Voltage AC Min | 120V |
Time Delay Solid State Rly, 200A, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a FS155-30T?
Additional datasheets, footprints and schematics for FS155-30T are listed on our Part Details page. You can also find images and similar parts to FS155-30T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS155-30T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS155-30T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS155-30T fall under?
The FS155-30T is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Time Delay Relays - Solid State.
Can I view similar or alternative parts?
You can view similar parts to FS155-30T when available in the Time Delay Relays - Solid State range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS155-30T you can contact the distributor directly for product support, shipping queries etc.
Is the FS155-30T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS155-30T have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for FS155-30T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS155-30T often in real-time on the comparison pages.
What if I can't find stock of FS155-30T?
You can fill out our help required form which you can use to request a quote for FS155-30T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.