Status: | Unknown |
---|---|
Series: | FS Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
2
in stock
|
Buy Now | |
CoreStaff
from US$2.20
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
237
in stock
|
Buy Now | |
RS Americas
from US$3.30
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
42
in stock
|
Buy Now | |
element14
from US$2.91
|
42
in stock
|
Buy Now | |
Farnell
from US$2.80
|
42
in stock
|
Buy Now | |
Schukat Electronic
from US$2.53
|
2
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
TTI Europe
from US$1.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FS Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 7.62mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 13ohm |
Capacitor Case Style | Coin |
Diameter | 21.5mm |
Height | 13mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
0.47F -20 - +80% 13Ohms 5.5 V Electric Double Layer Capacitor FY | KEMET FS0H474ZF | RS Americas |
Cap, 0.47F, 5.5V, Super, Radial | Newark Electronics |
CAP, 0.47F, 5.5V, SUPER, RADIAL | element14 |
Super Capacitor FS0 series 0.47F 5.5V | RS |
SuperCap 0,47F 5,5V 21,5x13mm P7,62 | Schukat Electronic |
Supercapacitor, EDLC, 0.47 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
.47F 5.5V SUPERCAP | TTI Europe |
Where can I find additional details, specifications and documents for a FS0H474ZF?
Additional datasheets, footprints and schematics for FS0H474ZF are listed on our Part Details page. You can also find images and similar parts to FS0H474ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS0H474ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS0H474ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS0H474ZF fall under?
The FS0H474ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FS0H474ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS0H474ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FS0H474ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS0H474ZF have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for FS0H474ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS0H474ZF often in real-time on the comparison pages.
What if I can't find stock of FS0H474ZF?
You can fill out our help required form which you can use to request a quote for FS0H474ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.