Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.26
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$104.06
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$99.60
|
4
in stock
|
Buy Now | |
Distrelec
from US$113.79
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$43.60
|
-
|
Buy Now | |
element14
from US$30.41
|
-
|
Buy Now |
Flow Rate | 0l/min |
---|---|
Flow Rate Max | 1l/min |
Pressure Max | 10bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | - |
Port Size | - |
Product Range | - |
FLOW SWITCH, NORYL, 250VAC, 10BAR | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height | 615mm |
---|---|
External Width | 235mm |
Sign Colour | Black / Red on Yellow |
Sign Type | Floor Warning |
Sign Legend | Caution Wet Floor |
Sign Material | Plastic |
Product Range | - |
Where can I find additional details, specifications and documents for a FS-01?
Additional datasheets, footprints and schematics for FS-01 are listed on our Part Details page. You can also find images and similar parts to FS-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS-01 fall under?
The FS-01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FS-01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS-01 you can contact the distributor directly for product support, shipping queries etc.
Is the FS-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS-01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for FS-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS-01 often in real-time on the comparison pages.
What if I can't find stock of FS-01?
You can fill out our help required form which you can use to request a quote for FS-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.