FS-02 Sensors & Transducers by TE Connectivity

FLOW SWITCH NORYL DC 1L/MIN 10BAR

Status: Unknown
Series: FS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.75

Distributor Stock
Logo for Farnell
Farnell
from US$30.75
146
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.92
146
in stock
Buy Now
Logo for element14
element14
from US$39.91
146
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Flow Rate 0l/min
Flow Rate Max 1l/min
Pressure Max 10bar
Supply Voltage DC Min -
Supply Voltage DC Max 200V
Accuracy % -
Port Size 19.05mm
Product Range FS Series
Contact Configuration SPST
Contact Current AC Max 1A
Lead Length 1m
Material Noryl
Operating Temperature Max 85°C
Operating Temperature Min -30°C
Thread Type BSP

Alternative Descriptions

Flow Switch, Noryl, Dc, 1L/Min, 10Bar. | Newark Electronics
FLOW SWITCH, NORYL, DC, 1L/MIN, 10BAR. | element14
3/4BSP MALE X FEMALE WATER FLOW SWITCH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FS-02?

Additional datasheets, footprints and schematics for FS-02 are listed on our Part Details page. You can also find images and similar parts to FS-02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FS-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FS-02 fall under?

The FS-02 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to FS-02 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FS-02 you can contact the distributor directly for product support, shipping queries etc.

Is the FS-02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FS-02 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FS-02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FS-02 often in real-time on the comparison pages.

What if I can't find stock of FS-02?

You can fill out our help required form which you can use to request a quote for FS-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay