Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | QorIQ LS1 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | LS1012ASE7KKB |
Kit Contents | Dev Board LS1012ASE7KKB Quick Reference Card USB A-to-micro-A/B Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
QorIQ Layerscape 1012A Low Power Communication Processor Freeway Board | Avnet America |
Where can I find additional details, specifications and documents for a FRWY-LS1012A-PA?
Additional datasheets, footprints and schematics for FRWY-LS1012A-PA are listed on our Part Details page. You can also find images and similar parts to FRWY-LS1012A-PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRWY-LS1012A-PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRWY-LS1012A-PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRWY-LS1012A-PA fall under?
The FRWY-LS1012A-PA is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FRWY-LS1012A-PA when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRWY-LS1012A-PA you can contact the distributor directly for product support, shipping queries etc.
Is the FRWY-LS1012A-PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRWY-LS1012A-PA have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for FRWY-LS1012A-PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRWY-LS1012A-PA often in real-time on the comparison pages.
What if I can't find stock of FRWY-LS1012A-PA?
You can fill out our help required form which you can use to request a quote for FRWY-LS1012A-PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.