Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion Battery Cell Controller |
Silicon Core Number | MC33772B |
Silicon Manufacturer | NXP |
Kit Contents | Eval Board MC33772B |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Engineering Prototype Board - Mc33772 Rev B, 6-Channel Li-Ion Battery Cell Con/Rohs Compliant: Yes |Nxp FRDM33772BTPLEVB | Newark Electronics |
Evaluation Board for MC33772 with Isolated Daisy Chain Communication | Future Electronics |
S32K144 32-bit MCU, ARM | Avnet America |
EVAL BRD, LI-ION BATTERY CONTROLLER, TPL | element14 |
Where can I find additional details, specifications and documents for a FRDM33772BTPLEVB?
Additional datasheets, footprints and schematics for FRDM33772BTPLEVB are listed on our Part Details page. You can also find images and similar parts to FRDM33772BTPLEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM33772BTPLEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM33772BTPLEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM33772BTPLEVB fall under?
The FRDM33772BTPLEVB is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FRDM33772BTPLEVB when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM33772BTPLEVB you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM33772BTPLEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM33772BTPLEVB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FRDM33772BTPLEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM33772BTPLEVB often in real-time on the comparison pages.
What if I can't find stock of FRDM33772BTPLEVB?
You can fill out our help required form which you can use to request a quote for FRDM33772BTPLEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.