Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | PF1550 |
Kit Application Type | Power Management |
Application Sub Type | PMIC |
Kit Contents | Eval Board PF1550 FRDM-KL25Z USB A-M to B-M mini Cable Quick Start Guide Anti-Static Bag |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
NXP PF1550 Power Management Integrated Circuit for Low Power Application Processors | Distrelec |
Freedom Expansion Board -Pf1550 Power Managment Ic/Rohs Compliant: Yes |Nxp FRDM-PF1550EVM | Newark Electronics |
PF1550 1A Li+ Linear Battery Charger Development Board | Avnet America |
EVAL BOARD, PMIC W/LI+ BATTERY CHARGER | element14 |
Where can I find additional details, specifications and documents for a FRDM-PF1550EVM?
Additional datasheets, footprints and schematics for FRDM-PF1550EVM are listed on our Part Details page. You can also find images and similar parts to FRDM-PF1550EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FRDM-PF1550EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FRDM-PF1550EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FRDM-PF1550EVM fall under?
The FRDM-PF1550EVM is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to FRDM-PF1550EVM when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FRDM-PF1550EVM you can contact the distributor directly for product support, shipping queries etc.
Is the FRDM-PF1550EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FRDM-PF1550EVM have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FRDM-PF1550EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FRDM-PF1550EVM often in real-time on the comparison pages.
What if I can't find stock of FRDM-PF1550EVM?
You can fill out our help required form which you can use to request a quote for FRDM-PF1550EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.